The 167578010 is a lug-style butterfly valve with a hand lever, housing made of PP-GF30 and SS316 lug-inserts, designed for metric flange connections per ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. It has a nominal diameter of 315 mm and is rated for a maximum system pressure of 6 bar. The valve complies with EN 558 and ISO 5752 for overall length and weighs 26.106 kg with FKM seal material. Its dimensions include a maximum height of 607.0 mm, length of 663.1 mm, and width of 663.1 mm, with bolt circle dimensions of 482 mm and mounting bolts of M20. Valve-integrated position feedback with limit switches is available as an optional accessory.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578010 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 12.40 inch (315.00 mm) |