Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 138546411

Description
bare shaft
Request a Quote
Description
bare shaft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COOL-FIT 2.0 Ball valve type 546 Pro with part number 138546411 is a PVC-U ball valve with a spigot PE100 SDR11 connection, PTFE ball seat, and integrated stainless steel mounting inserts, designed for use in piping systems with an interface according to DIN EN ISO 5211. It includes insulation half shells and has a nominal diameter of 63 mm, a pressure rating of 16 bar, and a kv-value of 3100 l/min at Δp=1 bar. The valve weighs 2.110 kg and features a hole pattern of F05/F03 with M8 mounting bolts. The valve dimensions are H=105 mm, L=227 mm, and H1=64 mm.

Datasheet Summary
Powered by GS/AI

The COOL-FIT 2.0 Ball valve type 546 Pro with part number 138546411 is a PVC-U ball valve with a spigot PE100 SDR11 connection, PTFE ball seat, and integrated stainless steel mounting inserts, designed for use in piping systems with an interface according to DIN EN ISO 5211. It includes insulation half shells and has a nominal diameter of 63 mm, a pressure rating of 16 bar, and a kv-value of 3100 l/min at Δp=1 bar. The valve weighs 2.110 kg and features a hole pattern of F05/F03 with M8 mounting bolts. The valve dimensions are H=105 mm, L=227 mm, and H1=64 mm.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546411 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
138546411
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 138546411
bare shaft

bare shaft

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 138546411
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369004 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303010 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.23 inch (82.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517932 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305699 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 4.72 inch (120.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details