Diaphragm valve type 514 PVC-U with solvent cement sockets ASTM, designed for easy installation and removal with a handwheel featuring a built-in locking mechanism and a single housing nut replacing four screws. This variant, identified by code 161514637, has a nominal size of DN 50 (2 inch), a PN rating of 10 bar, a kv-value of 1728 l/min at Δp=1 bar, and weighs 2.548 kg. The valve has an overall length L of 268 mm and a lift height Hx of 25 mm, with an FKM diaphragm and PTFE seat. The valve body is constructed from PVC-U and includes an optional self-adjusting multifunctional module with integrated limit switches.
With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514637 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.67 inch (144.00 mm) |