Diaphragm valve DIASTAR Ten PVC-U with FC (fail safe to close) and fixed flanges compliant with JIS B2238/39 10K, sized for DN 20, with EPDM O-rings, a kv-value of 271 l/min at Δp=1 bar, and a weight of 1.220 kg. The valve features a single housing nut, rotating air connection at 90° intervals, flat/serrated joining faces, and a lift of 10 mm. Dimensions include D=96 mm, H=132 mm, L=120 mm, and M6 mounting threads. The model supports a maximum working pressure of 10 bar on one side, with PTFE lining available as an option.
FC (Fail safe to close) With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161627913 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |