Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161562032

Description
With threaded sockets Rp
Request a Quote
Description
With threaded sockets Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve type 562 PVC-U with threaded Rp 1/2 inch socket, designed for horizontal or vertical installation, featuring a spring-loaded stainless steel (1.4310) spring and flow-optimized return cone. The valve has an installation length of 100 mm, a Z-length of 67 mm, and weighs 0.130 kg with an EPDM seal. It supports a maximum pressure of 10 bar and a kv-value of 180 l/min at Δp=1 bar.

Datasheet Summary
Powered by GS/AI

Check valve type 562 PVC-U with threaded Rp 1/2 inch socket, designed for horizontal or vertical installation, featuring a spring-loaded stainless steel (1.4310) spring and flow-optimized return cone. The valve has an installation length of 100 mm, a Z-length of 67 mm, and weighs 0.130 kg with an EPDM seal. It supports a maximum pressure of 10 bar and a kv-value of 180 l/min at Δp=1 bar.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562032 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161562032
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161562032
With threaded sockets Rp

With threaded sockets Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161562032
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546411 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 8.03 inch (204.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561408 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.54 inch (166.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514317 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U; PE
Valve Size 5.67 inch (144.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369090 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 8.74 inch (222.00 mm)
View Details