Diaphragm valve DIASTAR Ten PVC-U with FC (fail safe to close) and solvent cement socket unions in BS standard, featuring a double flow rate compared to its predecessor, a single housing nut replacing four screws, and a rotating air connection at 90° intervals. The valve has a short overall length and is available with EPDM or PTFE diaphragms, rated for a working pressure of 10 bar on one side. The model 161624534 corresponds to the 25 mm (1 inch) size with an overall length of 166 mm, lift of 13 mm, and a weight of 1.365 kg.
FC (Fail safe to close) Unions with solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161624534 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |