3-way ball valve with horizontal L-port and threaded Rp sockets, designed for flow control in PVC-U piping systems. The valve features a PTFE ball seat, 360° operation without a turn limiter, integrated stainless steel mounting inserts, and a lockable lever as standard. It has a maximum operating pressure of 10 bar and a kv-value of 620 l/min at Δp=1 bar, with an EPDM seal. The valve weighs 1.390 kg and has dimensions of 97 mm in D, 102 mm in H, and 201 mm in L.
Horizontal/L-port With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543056 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |