Check valve type 562 PVC-U with solvent cement spigots, designed for horizontal or vertical installation, features a spring-loaded stainless steel (1.4310) spring, flow-optimized return cone, and compact installation length matching ball valve type 546. The 161562050 variant corresponds to the 110 mm bore size, with a maximum pressure rating of 16 bar, a kv-value of 4150 l/min at Δp=1 bar, and a weight of 8.500 kg using FKM seals. Physical dimensions are 110 mm bore, 238 mm outer diameter, 340 mm length, and 164 mm length to closest mounting point, compatible with 4 inch pipe. Vibration-free operation is maintained even at high flow velocities.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161562050 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |