Check valve type 562 PVC-U with solvent cement sockets conforming to Inch BS, designed for horizontal or vertical installation and leak-tight in the closed state regardless of orientation. Features a stainless steel (1.4310) spring, flow-optimized return cone, and compact installation length matching ball valve type 546. For DN32 size, the valve has a Z-length of 75 mm, overall length of 123 mm, and weighs 0.280 kg with FKM sealing material, suitable for pressures up to 16 bar and a kv-value of 460 l/min at Δp=1 bar.
With solvent cement sockets Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161562074 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |