Check valve type 561 PVC-U, designed for vertical installation with solvent cement NPT threaded ends, features a flow-optimized return cone and double guidance for vibration-free operation at high flow velocities. It seals at a minimum water column of 2 m and has a compact installation length equal to ball valve type 546. The part 161561111 corresponds to the DN16 (10 mm bore), 3/8 inch NPT variant with EPDM sealing, a kv-value of 190 l/min at Δp=1 bar, an overall length of 50 mm, and a weight of 0.130 kg.
Without spring With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561111 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |