Linear ball valve type 546 Pro PVC-U with solvent cement sockets, designed for 90° operation and featuring a PTFE ball seat and integrated stainless steel mounting inserts. This variant has a DN 40 size, 16 bar pressure rating, and a kv-value of 417 l/min, with an FKM seal code 161 546 964 and a weight of 0.610 kg. Compatible with Types 546 Linear/546 (Pro) and 542 for Z-length, end connectors, and union nuts.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546964 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-linear |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.57 inch (40.00 mm) |