Screen assembly type 050 PVC-U with solvent cement sockets metric, model 3, for 50 mm nominal pipe size, featuring a kv-value of 1590 l/min at Δp=1 bar, overall length of 143 mm, perforation diameter of 2 mm, and a mass of 0.192 kg.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161050031 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U |