The diaphragm valve DIASTAR Ten PVC-U, model 161624067, is a fail-safe-to-close valve with solvent cement unions, designed for pneumatic control in piping systems. It has a nominal diameter of 63 mm, a maximum working pressure of 10 bar on one side, and an EPDM diaphragm with an FKM O-ring, featuring a kv-value of 1728 l/min at Δp=1 bar. The valve has a total height of 266 mm, a length of 190 mm, and uses an M8 threaded air connection with a lift of 23 mm. It weighs 4.683 kg and is compatible with metric solvent cement unions.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161624067 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |