Diaphragm valve for use with PVC-U fixed flanges conforming to JIS B2238/39 10K, with fail-safe-to-close (FC) actuation, silicone-free and paint-compatible design. The valve features a single housing nut, rotating air connection at 90° intervals, and flat or serrated joining faces. It is rated for one-side operating pressure up to 10 bar, with EPDM O-rings, and has a kv-value of 125 l/min at Δp=1 bar. Dimensions include D=68 mm, H=101 mm, and bolt pattern M6. Weight is 0.722 kg.
FC (Fail safe to close) With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161627922 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |