Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161647616

Description
FO (Fail safe to open) With backing flanges PVC-U Inch ANSI
Request a Quote
Description
FO (Fail safe to open) With backing flanges PVC-U Inch ANSI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The diaphragm valve DIASTAR Ten PVC-U, model 161647616, is a fail-safe-to-open valve with ANSI/ASME B16.5 Class 150 backing flanges in PVC-U, designed for control applications requiring high flow capacity. It has a nominal diameter of 40 mm (1.5 inch), a kv-value of 1263 l/min at Δp=1 bar, and is rated for a working pressure of 10 bar. The valve features a single housing nut, rotating air connection at 90° intervals, flat sealing faces, and complies with EN 558 for overall length. It weighs 4.060 kg and uses an EPDM diaphragm, with dimensions H=214 mm, L=200 mm, and M6 mounting. The fluid contact materials are PVC-U with EPDM sealing.

Datasheet Summary
Powered by GS/AI

The diaphragm valve DIASTAR Ten PVC-U, model 161647616, is a fail-safe-to-open valve with ANSI/ASME B16.5 Class 150 backing flanges in PVC-U, designed for control applications requiring high flow capacity. It has a nominal diameter of 40 mm (1.5 inch), a kv-value of 1263 l/min at Δp=1 bar, and is rated for a working pressure of 10 bar. The valve features a single housing nut, rotating air connection at 90° intervals, flat sealing faces, and complies with EN 558 for overall length. It weighs 4.060 kg and uses an EPDM diaphragm, with dimensions H=214 mm, L=200 mm, and M6 mounting. The fluid contact materials are PVC-U with EPDM sealing.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161647616 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
161647616
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161647616
FO (Fail safe to open) With backing flanges PVC-U Inch ANSI

FO (Fail safe to open) With backing flanges PVC-U Inch ANSI

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161647616
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.91 inch (150.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161644515 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.72 inch (120.00 mm)
View Details
Ball Valve - 161294650 - Radwell International
Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303033 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369091 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 10.98 inch (279.00 mm)
View Details