Check valve type 561 PVC-U with solvent cement sockets, designed for vertical installation and flow-optimized return cone, rated for 16 bar pressure and sealing at a minimum water column of 2 m. The 161 561 079 variant corresponds to DN80 size (3 inch), with a kv-value of 3600 l/min, weight of 5.090 kg, and compact installation length of 254 mm. It is compatible with the same Z-length and end connectors as other type 561 valves, but not with type 360.
With solvent cement sockets Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561079 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |