Line strainer type 305 PVC-U with solvent cement spigots, metric, designed to protect valves and pumps from contamination, featuring easy dismantling for screen cleaning and overall length per EN 558. The model 161305699 corresponds to a 80 mm pipe size with FKM seals, weighing 2.585 kg, and an overall length of 300 mm.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161305699 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U |