Type 546 Manual Ball Valve, Double Contained CPVC x PVC, sized 1 in x 3 in, with overall dimensions of 7.87 in length, 11.22 in height, and 8.00 in mounting width, featuring EPDM sealing material and rated for pressure applications.
Type 546 Manual Ball Valve, Double Contained CPVC x PVC
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 150546710 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |