Diaphragm valve type 604 PVC-U with threaded socket Rp 1/2, designed for high flow rate and quick opening and closing, featuring a compact full plastic construction without screws and an actuator housing with thread for easy maintenance. The valve has a nominal pressure rating of 6 bar and a kv-value of 125 l/min at Δp=1 bar. It measures 128 mm in length, 65 mm in diameter, and 102 mm in lift height, with M6 internal thread and a weight of 0.35 kg. The actuator code DA corresponds to this part, compatible with FKM O-rings.
Unions with threaded socket Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161604415 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.56 inch (65.00 mm) |