Georg Fischer Piping Systems Ltd Ball Valve 161375003

Description
BALL VALVE, INLINE TRUE UNION, PVC BODY MATERIAL, 2-PIECE STRUCTURE, 3/4 INCH PIPE, FULL PORT, SOCKET/FNPT CONNECTION, 232 PSI, TEE HANDLE. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE, INLINE TRUE UNION, PVC BODY MATERIAL, 2-PIECE STRUCTURE, 3/4 INCH PIPE, FULL PORT, SOCKET/FNPT CONNECTION, 232 PSI, TEE HANDLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 60424359 - Radwell International
Willingboro, NJ, United States
Ball Valve
60424359
Ball Valve 60424359
BALL VALVE, INLINE TRUE UNION, PVC BODY MATERIAL, 2-PIECE STRUCTURE, 3/4 INCH PIPE, FULL PORT, SOCKET/FNPT CONNECTION, 232 PSI, TEE HANDLE. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE, INLINE TRUE UNION, PVC BODY MATERIAL, 2-PIECE STRUCTURE, 3/4 INCH PIPE, FULL PORT, SOCKET/FNPT CONNECTION, 232 PSI, TEE HANDLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 60424359
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543104 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 1628030 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVDF; PVDF
Valve Size 3.15 inch (80.00 mm)
View Details
558 LC Series Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details