Diaphragm valve DIASTAR Ten PVC-U DA (double acting) with backing flanges PVC-U Inch ANSI, part number 161657663, has a DN 20 size, 3/4 inch nominal bore, 10 bar working pressure, and a kv-value of 271 l/min at Δp=1 bar. It features EPDM sealing (Code 161 657), PTFE diaphragm (Code 161 657 633), weighs 1.048 kg, and complies with ANSI/ASME B 16.5 class 150, ASTM D 4024, BS 1560, and BS EN 1759 connecting dimensions. Overall length is 150 mm per EN 558, with mounting bolt pattern M6 and lift of 10 mm. The valve has a single housing nut, rotating 90° air connections, and flat sealing faces.
DA (Double acting) With backing flanges PVC-U Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161657663 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |