The diaphragm valve is a double-acting PVC-U model with ANSI/ASME B16.5 class 150 backing flanges, designed for industrial fluid control. It features a single housing nut, rotating air connections at 90° intervals, and flat sealing faces for compatibility with EN 558 overall length standards. The valve has a 20 mm nominal diameter, 3/4 inch size, and operates at a maximum pressure of 10 bar on one side. It includes an EPDM seal (code 161657633) and weighs 1.048 kg. Dimensions include a valve height of 132 mm, lift of 10 mm, and M6 mounting threads.
DA (Double acting) With backing flanges PVC-U Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161657633 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |