Diaphragm valve for use with solvent cement sockets conforming to JIS, featuring a double-acting pneumatic operation, single-body design with one housing nut, and a rotating air connection adjustable in 90° intervals. It has a short overall length and a nominal pressure rating of 10 bar, with an FKM O-ring. The kv-value is 125 l/min at Δp=1 bar, and it is certified for use with EPDM seals (code 161 654 812). Dimensions include a body length of 152 mm, a lift of 10 mm, and an M6 mounting thread. The valve is constructed of PVC-U and is designed for high flow rates compared to its predecessor.
DA (Double acting) Unions with solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161654812 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |