Diaphragm valve DIASTAR Ten PVC-U with FO (fail safe to open) and solvent cement sockets conforming to JIS, model 161644815, has a nominal size of DN32, a pressure rating of PN10, a kv-value of 759 l/min at Δp=1 bar, an EPDM O-ring, a weight of 1.866 kg, and overall dimensions of 192 mm in length with M8 thread and 15 mm lift. The valve features a single housing nut, rotating air connection at 90° intervals, and a short overall length for easy installation.
FO (Fail safe to open) Unions with solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161644815 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |