The diaphragm valve DIASTAR Ten PVC-U is a double-acting valve with solvent cement unions, designed for pneumatic control in piping systems. It has a 50 mm nominal diameter and offers a kv-value of 1263 l/min at Δp=1 bar with EPDM diaphragm. The valve features a rotating air connection, a single housing nut for simplified installation, and a compact design. It is rated for a working pressure of 10 bar and weighs 2.994 kg. Dimensions include a height of 214 mm and a lift of 19 mm. Certified for PN16 operation.
DA (Double acting) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161654036 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |