Diaphragm valve DIASTAR Six PVC-U with fail-safe to close function and threaded socket unions Rp, designed for high-flow applications with a kv-value of 271 l/min at Δp=1 bar and a rated pressure of 6 bar. The valve features a compact design with an overall length of 152 mm, a lift of 10 mm, and an M6 mounting thread, with a weight of 1.008 kg. The valve body is constructed from PVC-U and includes an EPDM diaphragm. All variants in this series share a rotating air connection at 90° intervals and a single housing nut replacing four screws for simplified installation.
FC (Fail safe to close) Unions with threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161614413 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |