Diaphragm valve DIASTAR Ten PVC-U with fail-safe to open function and ANSI/ASME B 16.5 class 150 backing flanges, designed for piping systems with a DN 40 size and a kv-value of 1263 l/min at Δp=1 bar, operating at 10 bar pressure with EPDM sealing, weighing 4.090 kg, and featuring an overall length of 200 mm and M8 threaded connection.
FO (Fail safe to open) With backing flanges PVC-U Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161647666 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |