The DIASTAR Ten PVC-U diaphragm valve, model 161647664, is a fail-safe-to-open valve with PVC-U backing flanges compliant with ANSI/ASME B 16.5 Class 150 standards. It features a double flow rate compared to its predecessor, a single housing nut replacing four screws, and a rotating air connection adjustable at 90° intervals. The valve has flat sealing faces and an overall length conforming to EN 558. It is rated for a maximum working pressure of 10 bar on one side with a kv-value of 481 l/min at Δp=1 bar. The body is constructed for EPDM or PTFE sealing, with an overall weight of 1.362 kg. Dimensions include an overall length of 160 mm, flange diameter of 115 mm, and mounting holes sized for M6 bolts.
FO (Fail safe to open) With backing flanges PVC-U Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161647664 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |