Description
CEILING FAN TYPE
POLISHED NICKEL FINISH
910.8 LB
52 INCH
23-19/32 INCH MAX. HEIGHT
LIMITED LIFETIME WARRANTY
3 SPEED(S)
5 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
NO MANUAL SWIVEL
MINIMUM CEILING HEIGHT 8-7/16 FT
BLADE FINISH SILVER
BLADE PITCH 12 DEGREE
INCLUDES WALL/HAND REMOTE, 120 V 17 W LED INTEGRATED LAMP