Hunter Fan Company Palatine Low Profile - 52" 25109

Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Old Walnut Finish Knotted Cedar / Peppered Walnut Blades Number of Bulbs: 2 Number of Blades: 5 CFM High: 2195 Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty
Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Old Walnut Finish Knotted Cedar / Peppered Walnut Blades Number of Bulbs: 2 Number of Blades: 5 CFM High: 2195 Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Palatine Low Profile - 52" - 25109 - Hunter Fan Company
Memphis, TN, USA
Palatine Low Profile - 52"
25109
Palatine Low Profile - 52" 25109
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Old Walnut Finish Knotted Cedar / Peppered Walnut Blades Number of Bulbs: 2 Number of Blades: 5 CFM High: 2195 Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Formal

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Old Walnut Finish
  • Knotted Cedar / Peppered Walnut Blades
  • Number of Bulbs: 2
  • Number of Blades: 5
  • CFM High: 2195
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Can be used with ceiling 8ft and under
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 25109
Product Name Palatine Low Profile - 52"
Unlock Full Specs
to access all available technical data

Similar Products