Circulating Indoor/Outdoor Fan: 18" Blade - 3 Speed (5700 / 4100 / 3200 CFM)
The LF- High Velocity Ceiling or Wall Fan is suitable for wet locations.
FEATURES:
• Ceiling or wall mount high velocity fan.
• 18" blade diameter.
• Commercial duty 3 speed motor with pull chain control.
• All metal construction.
• 1/8 hp motor.
• Epoxy coated OSHA guard.
• 9' heavy duty 120V cord with cord wrap.
• Steel wall (ceiling) mount assembly.
| National Fan Company | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | NFC-LF18HVW |
| Product Name | Circulating Indoor/Outdoor Fan |