Description
CEILING FAN TYPE
ROMAN BRONZE FINISH
825 LB
56 INCH
6.5 FT CORD LENGTH
17-13/32 INCH MAX. HEIGHT
WOOD BLADE MATERIAL
LIMITED LIFETIME WARRANTY
3 SPEED(S)
5 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
NO MANUAL SWIVEL
MINIMUM CEILING HEIGHT 8-1/8 FT
BLADE PITCH 12 DEGREE
INCLUDES UPLIGHT, WALL REMOTE