Hunter Fan Company Low Profile IV Plus with Dot-Stripe Blades - 42" 25719

Description
Juvenile Low Ceiling 42-Inch White Low Profile IV with Turquoise Dots/Stripes Sweet Pea Gallery blades is great for a girl that loves bright, bold, colors and shapes. This fan can liven up any girl`s room. Whether she loves stripes or dots if she wants a fun and exciting room, this fan will do the trick. Kids Finish Sweet Pea Dot Blades / Sweet Pea Stripe Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty
Description
Juvenile Low Ceiling 42-Inch White Low Profile IV with Turquoise Dots/Stripes Sweet Pea Gallery blades is great for a girl that loves bright, bold, colors and shapes. This fan can liven up any girl`s room. Whether she loves stripes or dots if she wants a fun and exciting room, this fan will do the trick. Kids Finish Sweet Pea Dot Blades / Sweet Pea Stripe Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Low Profile IV Plus with Dot-Stripe Blades - 42" - 25719 - Hunter Fan Company
Memphis, TN, USA
Low Profile IV Plus with Dot-Stripe Blades - 42"
25719
Low Profile IV Plus with Dot-Stripe Blades - 42" 25719
Juvenile Low Ceiling 42-Inch White Low Profile IV with Turquoise Dots/Stripes Sweet Pea Gallery blades is great for a girl that loves bright, bold, colors and shapes. This fan can liven up any girl`s room. Whether she loves stripes or dots if she wants a fun and exciting room, this fan will do the trick. Kids Finish Sweet Pea Dot Blades / Sweet Pea Stripe Blades Blades Number of Bulbs: 2 Test Blade: Bulb Watts: 60W Can be installed without light kit Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Juvenile

Low Ceiling

42-Inch White Low Profile IV with Turquoise Dots/Stripes Sweet Pea Gallery blades is great for a girl that loves bright, bold, colors and shapes. This fan can liven up any girl`s room. Whether she loves stripes or dots if she wants a fun and exciting room, this fan will do the trick.


  • Kids Finish
  • Sweet Pea Dot Blades / Sweet Pea Stripe Blades Blades
  • Number of Bulbs: 2
  • Test Blade:
  • Bulb Watts: 60W
  • Can be installed without light kit
  • Can be used with ceiling 8ft and under
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 25719
Product Name Low Profile IV Plus with Dot-Stripe Blades - 42"
Unlock Full Specs
to access all available technical data

Similar Products