Excelitas Technologies Corp. UV Light Source For In-Field Spectroscopy FiberLight® L3

Description
Excelitas offers the FiberLight® L3, the first broadband UV-LED light source for mobile spectroscopy, making in-field analysis easier than ever. The unique FiberLight L3 brings together the best of both worlds: The broad spectrum of the deuterium lamp and the long lifetime, low power consumption and superior performance of LED technology. This cutting-edge light source offers the advantages of state-of-the-art LED technology paired with a true broadband spectrum, setting a new standard for portable spectroscopy. The FiberLight L3 is designed to broaden the single LED spectrum using LED technology, which is unique to the market and generates a broadband UV continuum from 250 - 490 nm. This wide wavelength range opens up new application fields and provides exceptional flexibility in analytical measurement methods such as mobile UV spectroscopy and flash chromatography.
Request a Quote
Description
Excelitas offers the FiberLight® L3, the first broadband UV-LED light source for mobile spectroscopy, making in-field analysis easier than ever. The unique FiberLight L3 brings together the best of both worlds: The broad spectrum of the deuterium lamp and the long lifetime, low power consumption and superior performance of LED technology. This cutting-edge light source offers the advantages of state-of-the-art LED technology paired with a true broadband spectrum, setting a new standard for portable spectroscopy. The FiberLight L3 is designed to broaden the single LED spectrum using LED technology, which is unique to the market and generates a broadband UV continuum from 250 - 490 nm. This wide wavelength range opens up new application fields and provides exceptional flexibility in analytical measurement methods such as mobile UV spectroscopy and flash chromatography.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FiberLight™ L3 is a broadband UV-LED light source designed for mobile spectroscopy, enabling in-field analysis with reduced logistics and cost. The module integrates a single LED with a unique technology to produce a continuous UV spectrum from 250 to 490 nm, supporting applications such as mobile UV spectroscopy and flash chromatography. It features low power consumption, compact size, plug-and-play integration, and fiber coupling via an SMA 905 connector. The design allows easy integration into battery-operated handheld and portable instruments.

Datasheet Summary
Powered by GS/AI

FiberLight™ L3 is a broadband UV-LED light source designed for mobile spectroscopy, enabling in-field analysis with reduced logistics and cost. The module integrates a single LED with a unique technology to produce a continuous UV spectrum from 250 to 490 nm, supporting applications such as mobile UV spectroscopy and flash chromatography. It features low power consumption, compact size, plug-and-play integration, and fiber coupling via an SMA 905 connector. The design allows easy integration into battery-operated handheld and portable instruments.

Suppliers

Company
Product
Description
Supplier Links
UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Gaithersburg, MD, United States
UV Light Source For In-Field Spectroscopy
FiberLight® L3
UV Light Source For In-Field Spectroscopy FiberLight® L3
Excelitas offers the FiberLight® L3, the first broadband UV-LED light source for mobile spectroscopy, making in-field analysis easier than ever. The unique FiberLight L3 brings together the best of both worlds: The broad spectrum of the deuterium lamp and the long lifetime, low power consumption and superior performance of LED technology. This cutting-edge light source offers the advantages of state-of-the-art LED technology paired with a true broadband spectrum, setting a new standard for portable spectroscopy. The FiberLight L3 is designed to broaden the single LED spectrum using LED technology, which is unique to the market and generates a broadband UV continuum from 250 - 490 nm. This wide wavelength range opens up new application fields and provides exceptional flexibility in analytical measurement methods such as mobile UV spectroscopy and flash chromatography.

Excelitas offers the FiberLight® L3, the first broadband UV-LED light source for mobile spectroscopy, making in-field analysis easier than ever. The unique FiberLight L3 brings together the best of both worlds: The broad spectrum of the deuterium lamp and the long lifetime, low power consumption and superior performance of LED technology. This cutting-edge light source offers the advantages of state-of-the-art LED technology paired with a true broadband spectrum, setting a new standard for portable spectroscopy. The FiberLight L3 is designed to broaden the single LED spectrum using LED technology, which is unique to the market and generates a broadband UV continuum from 250 - 490 nm. This wide wavelength range opens up new application fields and provides exceptional flexibility in analytical measurement methods such as mobile UV spectroscopy and flash chromatography.

Supplier's Site Datasheet

Technical Specifications

  Excelitas Technologies Corp.
Product Category UV Lamps
Product Number FiberLight® L3
Product Name UV Light Source For In-Field Spectroscopy
Lamp Power 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Wavelength Range 185 µm (1.85E6 Å)
Rated Average Life 2000 hours
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Wavelength Range 0.3650 µm (3650 Å)
Maximum Overall Length 154 inch (3900 mm)
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Wavelength Range 185 µm (1.85E6 Å)
Rated Average Life 2000 hours
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
View Details