Thermal infrared emitter in a 3×3 mm² SMD package with a sapphire window, designed for portable gas sensing and spectroscopy applications. The emitter features a nanostructured radiating element with emissivity >0.89, operating at up to 550 °C and delivering up to 140 mW optical output power. Electrical specifications include a maximum DC power of 900 mW, a voltage limit of 8.2 V, and a resistance range of 1.9-2.1 Ω. It supports modulation up to 68 Hz with a 50% duty cycle. The sapphire window option (HIS180smd-A) provides high transmissivity across the infrared spectrum. The device is optimized for pulsed operation and is suited for automated high-volume manufacturing.
Thermal infrared emitter in standard (3x3) mm² SMD package
HISsmd series emitters are small, powerful infrared radiation sources that meet the demands for reliable miniaturized gas sensors and offer a wide range of new application scenarios. The low energy consumption, the high efficiency and the small size allow the use in portable, battery-powered, and mobile applications.
| Innovative Sensor Technology IST USA Division | |
|---|---|
| Product Category | LED Lamps |
| Product Number | HIS180smd-A |
| Product Name | Infrared-Emitter HIS180smd-A |