General Cable Shielded Communication Cable E2024S.41.10

Description
CMR/CL3R TYPE 0.171 INCH OUTER DIAMETER STRANDED/SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER LIMITED CONTROL CIRCUIT, WIRING OF SYSTEM, INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING 41 DEG F TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR POLYESTER/ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet
Description
CMR/CL3R TYPE 0.171 INCH OUTER DIAMETER STRANDED/SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER LIMITED CONTROL CIRCUIT, WIRING OF SYSTEM, INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING 41 DEG F TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR POLYESTER/ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - E2024S.41.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
E2024S.41.10
Shielded Communication Cable E2024S.41.10
CMR/CL3R TYPE 0.171 INCH OUTER DIAMETER STRANDED/SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER LIMITED CONTROL CIRCUIT, WIRING OF SYSTEM, INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING 41 DEG F TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR POLYESTER/ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL CAROL[R] BRAND
  • CMR/CL3R TYPE
  • 0.171 INCH OUTER DIAMETER
  • STRANDED/SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • POWER LIMITED CONTROL CIRCUIT, WIRING OF SYSTEM, INTERCOM, SECURITY, AUDIO, BACKGROUND MUSIC APPLICATION
  • 300 V VOLTAGE RATING
  • 41 DEG F TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • POLYESTER/ALUMINUM FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • CAROL[R] BRAND
Supplier's Site Datasheet
Shld Flex Cable, 4Cond, 20Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 64J5357 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 20Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
64J5357
Shld Flex Cable, 4Cond, 20Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 64J5357
SHLD FLEX CABLE, 4COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number E2024S.41.10 64J5357
Product Name Shielded Communication Cable Shld Flex Cable, 4Cond, 20Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Shielding Drain Wire; Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details