General Cable Unshielded Communication Cable C4100A.30.10

Description
AWM 2464, AWM (CSA), CMG TYPE 1000 FT 0.165 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 444, CSA (CANADA AND US), CSA C22.2 APPROVAL INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION 300/600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.011 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE PULL PACK
Datasheet
Description
AWM 2464, AWM (CSA), CMG TYPE 1000 FT 0.165 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 444, CSA (CANADA AND US), CSA C22.2 APPROVAL INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION 300/600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.011 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE PULL PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4100A.30.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4100A.30.10
Unshielded Communication Cable C4100A.30.10
AWM 2464, AWM (CSA), CMG TYPE 1000 FT 0.165 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 444, CSA (CANADA AND US), CSA C22.2 APPROVAL INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION 300/600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.011 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE PULL PACK
  • AWM 2464, AWM (CSA), CMG TYPE
  • 1000 FT
  • 0.165 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 444, CSA (CANADA AND US), CSA C22.2 APPROVAL
  • INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION
  • 300/600 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC/CEC
  • CONDUCTOR STRANDS 7/30
  • INSULATION THICKNESS 0.011 INCH
  • JACKET THICKNESS 0.032 INCH
  • PACKAGING TYPE PULL PACK
Supplier's Site Datasheet
Unshld Flex Cable, 2Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 04M5877 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
04M5877
Unshld Flex Cable, 2Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 04M5877
UNSHLD FLEX CABLE, 2COND, 22AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 22AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number C4100A.30.10 04M5877
Product Name Unshielded Communication Cable Unshld Flex Cable, 2Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details