General Cable Unshielded Multiconductor Cable 9 Conductor 18Awg 500Ft; Cable Shielding Carol Cable/general Cable C2422.38.10

Description
UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: No
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 9 Conductor 18Awg 500Ft; Cable Shielding Carol Cable/general Cable - 98B0837 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 9 Conductor 18Awg 500Ft; Cable Shielding Carol Cable/general Cable
98B0837
Unshielded Multiconductor Cable 9 Conductor 18Awg 500Ft; Cable Shielding Carol Cable/general Cable 98B0837
UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: No

UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98B0837
Product Name Unshielded Multiconductor Cable 9 Conductor 18Awg 500Ft; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details