HOOK UP WIRE 100FT 18AWG TIN-COPPER BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:16 x 30AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 78R8047 |
| Product Name | Hook Up Wire 100Ft 18Awg Tin-Copper Blue; Jacket Material Carol Cable/general Cable |
| Standards / Certifications | RoHS |