General Cable Hook Up Wire 100Ft 18Awg Tin-Copper Yellow; Jacket Material Carol Cable/general Cable C2064A.12.05

Description
HOOK UP WIRE 100FT 18AWG TIN-COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:16 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 18AWG TIN-COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:16 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 18Awg Tin-Copper Yellow; Jacket Material Carol Cable/general Cable - 78R8045 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 18Awg Tin-Copper Yellow; Jacket Material Carol Cable/general Cable
78R8045
Hook Up Wire 100Ft 18Awg Tin-Copper Yellow; Jacket Material Carol Cable/general Cable 78R8045
HOOK UP WIRE 100FT 18AWG TIN-COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:16 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE 100FT 18AWG TIN-COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:16 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8045
Product Name Hook Up Wire 100Ft 18Awg Tin-Copper Yellow; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details