General Cable Shld Flex Cable, 4Cond, 20Awg, 500Ft; Cable Shielding Carol Cable/general Cable C1644A.18.10

Description
SHLD FLEX CABLE, 4COND, 20AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 4COND, 20AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 4Cond, 20Awg, 500Ft; Cable Shielding Carol Cable/general Cable - 85M8073 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 20Awg, 500Ft; Cable Shielding Carol Cable/general Cable
85M8073
Shld Flex Cable, 4Cond, 20Awg, 500Ft; Cable Shielding Carol Cable/general Cable 85M8073
SHLD FLEX CABLE, 4COND, 20AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 20AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85M8073
Product Name Shld Flex Cable, 4Cond, 20Awg, 500Ft; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details