General Cable Unshielded Communication Cable C1360.21.01

Description
1000 FT 0.02 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
Datasheet
Description
1000 FT 0.02 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C1360.21.01 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C1360.21.01
Unshielded Communication Cable C1360.21.01
1000 FT 0.02 INCH OUTER DIAMETER ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION 120 V VOLTAGE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL BLACK JACKET COLOR CAROL[R] BRAND PACKAGING TYPE SPOOL
  • 1000 FT
  • 0.02 INCH OUTER DIAMETER
  • ANNEALED BARE/TINNED STRANDED COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • AUDIO/VIDEO, RADIO, JUKE BOX APPLICATION
  • 120 V VOLTAGE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet
Unshielded Multiconductor Cable, 2 Conductor, 20Awg,1000Ft; Cable Shielding Carol Cable/general Cable - 04F8487 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 2 Conductor, 20Awg,1000Ft; Cable Shielding Carol Cable/general Cable
04F8487
Unshielded Multiconductor Cable, 2 Conductor, 20Awg,1000Ft; Cable Shielding Carol Cable/general Cable 04F8487
UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG,1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG,1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number C1360.21.01 04F8487
Product Name Unshielded Communication Cable Unshielded Multiconductor Cable, 2 Conductor, 20Awg,1000Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details