V75268 is a 75 ohm coaxial cable with a silver-plated copper stranded center conductor, a foamed fluoropolymer dielectric, and a tin-plated copper braid shield with 95% minimum coverage, enclosed in a red extruded FEP jacket. It has an outer diameter of 0.122 inches (3.1 mm), a minimum bend radius of 0.6 inches (15.24 mm), and operates from -55 to +150°C. The cable has a capacitance of 16 pF/ft (52.5 pF/m), a velocity of propagation of 80%, and a DC resistance of 34.5 ohms/1000 ft (113.2 ohms/100 m). Shielding effectiveness is a minimum of -50 dB. It meets RoHS Directive 2002/95/EC, SAE AS4373E Skydrol resistance, and FAR Part 25.869 flame/smoke requirements. Weight is 1.3 lbs/100 ft (1.9 kg/100 m).
V75268 is a 75 ohm coaxial cable that is substantially stronger (more than twice the tensile strength) and has better attenuation characteristics than the M17/94-RG179 cables. The V75268’s construction features a silver-plated copper center conductor nearly 60% larger than in RG179 — yet the overall diameter of the cable increases by only 22%. To achieve the correct impedance in this proportionately-smal
*When using in high density D38999 connectors or in fully sealed environments, please contact PIC for assistance.
| PIC Wire & Cable | |
|---|---|
| Product Category | Coaxial Cables and Triaxial Cables |
| Product Number | V75268 |
| Product Name | V75268 - 75 Ohm Coaxial Cable |
| Product Category | Cable |
| Cable Jacket | Extruded FEP, Red |
| Cable Conductor | Silver-plated copper center conductor |
| Cable Shielding | Braid; Tin-Plated Copper Braid |