TE Connectivity High Speed Digital & Data Cable 4804153004

Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Radiation-Crosslinke d, Modified ETFE Shield Material : Copper Shield Plating Material : Tin Dimensions Cable Dielectric Diameter : 1.45 MM  [.057 INCH ] Conductor Diameter Range : .75 MM  [.03 INCH ] Outside Cable Diameter : 3.76 MM  [.148 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Capacitance (PFF) : 30 Impedance (OHM) : 70 Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Radiation-Crosslinke d, Modified ETFE Shield Material : Copper Shield Plating Material : Tin Dimensions Cable Dielectric Diameter : 1.45 MM  [.057 INCH ] Conductor Diameter Range : .75 MM  [.03 INCH ] Outside Cable Diameter : 3.76 MM  [.148 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Capacitance (PFF) : 30 Impedance (OHM) : 70 Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 4804153004 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
4804153004
High Speed Digital & Data Cable 4804153004
Body Features Cable Color : White Conductor Material : Tin-Plated Copper Jacket Material : Radiation-Crosslinke d, Modified ETFE Shield Material : Copper Shield Plating Material : Tin Dimensions Cable Dielectric Diameter : 1.45 MM  [.057 INCH ] Conductor Diameter Range : .75 MM  [.03 INCH ] Outside Cable Diameter : 3.76 MM  [.148 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Capacitance (PFF) : 30 Impedance (OHM) : 70 Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Radiation-Crosslinked, Modified ETFE
  • Shield Material : Copper
  • Shield Plating Material : Tin

Dimensions


  • Cable Dielectric Diameter : 1.45 MM  [.057 INCH ]
  • Conductor Diameter Range : .75 MM  [.03 INCH ]
  • Outside Cable Diameter : 3.76 MM  [.148 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Capacitance (PFF) : 30
  • Impedance (OHM) : 70

Product Type Features


  • Cable Style : Twisted Pair

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 4804153004
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 538445-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
RF Cable Assemblies - 1337772-4 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2-2205129-5 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 16.4 ft (50 dm)
View Details
4 suppliers
RF Cable Assemblies - 2479976-6 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers