General Cable Shielded Multiconductor Cable 3 Conductor 16Awg 1000Ft; Cable Shielding Carol Cable/general Cable C0457-41-10

Description
SHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: No
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable 3 Conductor 16Awg 1000Ft; Cable Shielding Carol Cable/general Cable - 05F2016 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable 3 Conductor 16Awg 1000Ft; Cable Shielding Carol Cable/general Cable
05F2016
Shielded Multiconductor Cable 3 Conductor 16Awg 1000Ft; Cable Shielding Carol Cable/general Cable 05F2016
SHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: No

SHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05F2016
Product Name Shielded Multiconductor Cable 3 Conductor 16Awg 1000Ft; Cable Shielding Carol Cable/general Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details