General Cable Extension Cord, Nema5-15P-R, 25Ft, 13A, Org; Connector Type A Carol Cable/general Cable 03327-63-04

Description
EXTENSION CORD, NEMA5-15P-R, 25FT, 13A, ORG; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length:25ft RoHS Compliant: No
Datasheet
Description
EXTENSION CORD, NEMA5-15P-R, 25FT, 13A, ORG; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length:25ft RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord, Nema5-15P-R, 25Ft, 13A, Org; Connector Type A Carol Cable/general Cable - 50F1404 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cord, Nema5-15P-R, 25Ft, 13A, Org; Connector Type A Carol Cable/general Cable
50F1404
Extension Cord, Nema5-15P-R, 25Ft, 13A, Org; Connector Type A Carol Cable/general Cable 50F1404
EXTENSION CORD, NEMA5-15P-R, 25FT, 13A, ORG; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length:25ft RoHS Compliant: No

EXTENSION CORD, NEMA5-15P-R, 25FT, 13A, ORG; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length:25ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 50F1404
Product Name Extension Cord, Nema5-15P-R, 25Ft, 13A, Org; Connector Type A Carol Cable/general Cable
Cord Length 300 inch (7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2103 - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 819119-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers