General Cable Portable Cord 02311.67.01

Description
100 FT 100 LENGTH IN FT 0.385 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL LANDSCAPE/SECURITY LIGHTING APPLICATION 150 V VOLTAGE RATING 152.6 DEG F TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE CARTON PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
100 FT 100 LENGTH IN FT 0.385 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL LANDSCAPE/SECURITY LIGHTING APPLICATION 150 V VOLTAGE RATING 152.6 DEG F TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE CARTON PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 02311.67.01 - General Cable
Highland Heights, KY, USA
Portable Cord
02311.67.01
Portable Cord 02311.67.01
100 FT 100 LENGTH IN FT 0.385 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL LANDSCAPE/SECURITY LIGHTING APPLICATION 150 V VOLTAGE RATING 152.6 DEG F TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE CARTON PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND LENGTH IN FT - UOM FT
  • 100 FT
  • 100 LENGTH IN FT
  • 0.385 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • LANDSCAPE/SECURITY LIGHTING APPLICATION
  • 150 V VOLTAGE RATING
  • 152.6 DEG F TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • CARTON PACKAGE TYPE
  • 65/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02311.67.01
Product Name Portable Cord
Cord Color BLACK
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, Europlug, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, white - 6051.2813 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, white

View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details