General Cable Carolprene® Jacketed Type SOOW Portable Cord - 16 AWG 3 Conductor - 600V - Yellow - 02765 02035.15.05

Description
This Carol Brand 16 guage, 3 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a yellow jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 02035.15.05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Yellow VOLTAGE : 600V NOMINAL OD (IN) : 0.39 NOMINAL OD (MM) : 9.91 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 13 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 103
Description
This Carol Brand 16 guage, 3 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a yellow jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 02035.15.05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Yellow VOLTAGE : 600V NOMINAL OD (IN) : 0.39 NOMINAL OD (MM) : 9.91 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 13 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 103

Suppliers

Company
Product
Description
Supplier Links
Carolprene® Jacketed Type SOOW Portable Cord - 16 AWG 3 Conductor - 600V - Yellow - 02765 - CARSOOW-16/3-4 - Lapp Tannehill
Savage, MN, United States
Carolprene® Jacketed Type SOOW Portable Cord - 16 AWG 3 Conductor - 600V - Yellow - 02765
CARSOOW-16/3-4
Carolprene® Jacketed Type SOOW Portable Cord - 16 AWG 3 Conductor - 600V - Yellow - 02765 CARSOOW-16/3-4
This Carol Brand 16 guage, 3 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a yellow jacketed cable. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 02035.15.05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Yellow VOLTAGE : 600V NOMINAL OD (IN) : 0.39 NOMINAL OD (MM) : 9.91 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 13 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 103

This Carol Brand 16 guage, 3 conductor type SOOW Portable Cordage is sunlight (UV) and weather-resistant and is great for a variety of applications - from small motors and machinery to marinas and docks. This is a yellow jacketed cable.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : 02035.15.05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SOOW AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Carolprene® Thermoset Rubber JACKET COLOR : Yellow VOLTAGE : 600V NOMINAL OD (IN) : 0.39 NOMINAL OD (MM) : 9.91 INSULATION MATERIAL : EPDM INSULATION THICKNESS (IN) : 0.03 INSULATION THICKNESS (MM) : 0.76 AMPERAGE (AMPS) : 13 TEMPERATURE : -40°C to +90°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 SERIES : Carolprene® WEIGHT LBS/MFT : 103

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARSOOW-16/3-4
Product Name Carolprene® Jacketed Type SOOW Portable Cord - 16 AWG 3 Conductor - 600V - Yellow - 02765
Cable Jacket Carolprene® Thermoset Rubber
Cable Insulation Ethylene Propylene Diene Elastomer; EPDM
Cable Conductor Copper; Bare copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

E13426 - CAT 5e Ethernet Cable (2 Data Pair) - E13426 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 138595-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 1368216 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Copper; Copper
View Details