TE Connectivity Twisted Pair Cable 138595-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 138595-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
138595-000
Twisted Pair Cable 138595-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
 - 138595-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 138595-000 138595-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 059531-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 126951-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322421-9 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers