Gem Electronics SMB Plug to Plug Adapter SMB-P/PN

Description
SMB Plug to Plug Adapter
Description
SMB Plug to Plug Adapter

Suppliers

Company
Product
Description
Supplier Links
SMB Plug to Plug Adapter - SMB-P/PN - Gem Electronics
Windsor, CT, USA
SMB Plug to Plug Adapter
SMB-P/PN
SMB Plug to Plug Adapter SMB-P/PN
SMB Plug to Plug Adapter

SMB Plug to Plug Adapter

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number SMB-P/PN
Product Name SMB Plug to Plug Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Female to 3.5mm Female DC - 33GHz 50Ω - 24FR-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details